Texas Instruments 2.5GHZ Clock and Timing IC LMX2347SLBX/NOPB

Description
IC FREQ SYNTH 2.5GHZ 16LAMCSP Product overview: LMX2347SLBX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5GHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2347SLBX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FREQ SYNTH 2.5GHZ 16LAMCSP Product overview: LMX2347SLBX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5GHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2347SLBX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5GHZ Clock and Timing IC - 728-LMX2347SLBX/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5GHZ Clock and Timing IC
728-LMX2347SLBX/NOPB
2.5GHZ Clock and Timing IC 728-LMX2347SLBX/NOPB
IC FREQ SYNTH 2.5GHZ 16LAMCSP Product overview: LMX2347SLBX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5GHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2347SLBX/NOPB can be used for catalog matching and distributor lookup.

IC FREQ SYNTH 2.5GHZ 16LAMCSP Product overview: LMX2347SLBX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5GHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2347SLBX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2347SLBX/NOPB - 923528-LMX2347SLBX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2347SLBX/NOPB
923528-LMX2347SLBX/NOPB
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2347SLBX/NOPB 923528-LMX2347SLBX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923528-LMX2347SLBX/N OPB Series: PLLatinum™ Operating Temperature Range: -40°C ~ 85°C Features: PLL Frequency Synthesizer IC 2.5GHz 1 16-TFQFN, CSP Package: Reel - TR Package: 16-TFQFN, CSP Mounting: Surface Mount Part Status: Obsolete Family Name: LMX2347 Categories: Integrated Circuits (ICs) Case / Package: 16-CSP (3.5x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LMX2347SLBXDKR-ND, LMX2347SLBXDKR, LMX2347SLBXNOPB, LMX2347SLBXDKR-NDR, *LMX2347SLBX, *LMX2347SLBX/NOPB, LMX2347SLBXCT, LMX2347SLBX/NOPBTR, LMX2347SLBX, LMX2347SLBXTR-ND, LMX2347SLBXCT-ND, LMX2347SLBXCT-NDR, LMX2347SLBX/NOPBCT, LMX2347SLBX/NOPBDKR, LMX2347SLBXTR-NDR, LMX2347SLBXTR

Manufacturer: Texas Instruments
Win Source Part Number: 923528-LMX2347SLBX/NOPB
Series: PLLatinum™
Operating Temperature Range: -40°C ~ 85°C
Features: PLL Frequency Synthesizer IC 2.5GHz 1 16-TFQFN, CSP
Package: Reel - TR
Package: 16-TFQFN, CSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LMX2347
Categories: Integrated Circuits (ICs)
Case / Package: 16-CSP (3.5x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LMX2347SLBXDKR-ND, LMX2347SLBXDKR, LMX2347SLBXNOPB, LMX2347SLBXDKR-NDR, *LMX2347SLBX, *LMX2347SLBX/NOPB, LMX2347SLBXCT, LMX2347SLBX/NOPBTR, LMX2347SLBX, LMX2347SLBXTR-ND, LMX2347SLBXCT-ND, LMX2347SLBXCT-NDR, LMX2347SLBX/NOPBCT, LMX2347SLBX/NOPBDKR, LMX2347SLBXTR-NDR, LMX2347SLBXTR

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2347SLBX/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2347SLBX/NOPB
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2347SLBX/NOPB
IC FREQ SYNTH 2.5GHZ 16LAMCSP

IC FREQ SYNTH 2.5GHZ 16LAMCSP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2347SLBX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2347SLBX/NOPB
Clock Generators, PLLs, Frequency Synthesizers LMX2347SLBX/NOPB
PLL Frequency Synthesizer IC 2.5GHz 1 16-TFQFN, CSP

PLL Frequency Synthesizer IC 2.5GHz 1 16-TFQFN, CSP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number 728-LMX2347SLBX/NOPB 923528-LMX2347SLBX/NOPB LMX2347SLBX/NOPB LMX2347SLBX/NOPB
Product Name 2.5GHZ Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2347SLBX/NOPB Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Package Type Tape and Reel Surface Mount; 16-CSP (3.5x3.5) Surface Mount; Surface Mount Surface Mount; 16-TFQFN, CSP
Frequency 550 MHz 2500 MHz 2500 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ICM7170AIBG - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Features / Standards RoHS
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09380-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
LMK02002 Precision Clock Distributor with Integrated PLL - LMK02002ISQX/NOPB - Texas Instruments
Specs
Bus Interface LVPECL
Package Type WQFN
Frequency 800 MHz
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY23FS08OXI-05-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details