Texas Instruments High-Performance Analog Dual 1.1GHZ Clock and Timing IC LMX2337MX

Description
IC FREQ SYNTH DUAL 1.1GHZ 16SOIC Product overview: LMX2337MX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 1.1GHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2337MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FREQ SYNTH DUAL 1.1GHZ 16SOIC Product overview: LMX2337MX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 1.1GHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2337MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1.1GHZ Clock and Timing IC
728-LMX2337MX
Dual 1.1GHZ Clock and Timing IC 728-LMX2337MX
IC FREQ SYNTH DUAL 1.1GHZ 16SOIC Product overview: LMX2337MX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 1.1GHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2337MX can be used for catalog matching and distributor lookup.

IC FREQ SYNTH DUAL 1.1GHZ 16SOIC Product overview: LMX2337MX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.1GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 1.1GHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2337MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2337MX
071684-LMX2337MX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2337MX 071684-LMX2337MX
Manufacturer: Texas Instruments Win Source Part Number: 071684-LMX2337MX Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 550MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071684-LMX2337MX
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 550MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2337MX-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
LMX2337MX-ND
Clock Generators, PLLs, Frequency Synthesizers LMX2337MX-ND
"PLL Frequency Synthesizer IC 550MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"PLL Frequency Synthesizer IC 550MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2337MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2337MX
Clock Generators, PLLs, Frequency Synthesizers LMX2337MX
PLL Frequency Synthesizer IC 550MHz 1 16-SOIC (0.154", 3.90mm Width)

PLL Frequency Synthesizer IC 550MHz 1 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2337MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2337MX
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2337MX
IC PLL FREQ SYNTH 16SOIC

IC PLL FREQ SYNTH 16SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2337MX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2337MX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2337MX
IC FREQ SYNTH DUAL 1.1GHZ 16SOIC

IC FREQ SYNTH DUAL 1.1GHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks IC Clocks
Product Number 728-LMX2337MX 071684-LMX2337MX LMX2337MX-ND LMX2337MX LMX2337MX LMX2337MX
Product Name Dual 1.1GHZ Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2337MX Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Tape and Reel Surface Mount; 16-SOIC Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC Surface Mount; Surface Mount
Frequency 550 MHz 550 MHz 550 MHz 550 MHz 550 MHz 550 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Device Type Clock Generator Clock Generator PLL Frequency Synthesizer; Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data