Manufacturer: Texas Instruments
Win Source Part Number: 1055845-LMX2336UTM
Packaging: Tube/Rail
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 2GHz, 1.2GHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
PLL FREQUENCY SYNTHESIZER Product overview: LMX2336UTM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2336UTM can be used for catalog matching and distributor lookup.
IC FREQ SYNTHESIZER DUAL 20TSSOP
IC PLL FREQ SYNTH 20TSSOP
PLL Frequency Synthesizer IC 2GHz, 1.2GHz 1 20-TSSOP (0.173", 4.40mm Width)
PLL Frequency Synthesizer IC 2GHz, 1.2GHz 1 20-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | 1055845-LMX2336UTM | 728-LMX2336UTM | LMX2336UTM | LMX2336UTM | LMX2336UTM |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2336UTM | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | PLL Frequency Synthesizer; Clock Generator | ||
| Bus Interface | CMOS; CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; 20-TSSOP | Rail/Tube | Surface Mount; Surface Mount | SSOP | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |