Texas Instruments Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2336LSLBX LMX2336LSLBX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071682-LMX2336LSLBX Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-CSP (4.5x3.5) Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 2GHz, 1.1GHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071682-LMX2336LSLBX Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-CSP (4.5x3.5) Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 2GHz, 1.1GHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2336LSLBX
071682-LMX2336LSLBX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2336LSLBX 071682-LMX2336LSLBX
Manufacturer: Texas Instruments Win Source Part Number: 071682-LMX2336LSLBX Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-CSP (4.5x3.5) Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 2GHz, 1.1GHz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071682-LMX2336LSLBX
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-CSP (4.5x3.5)
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 2GHz, 1.1GHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
2000MHz Clock and Timing IC - 728-LMX2336LSLBX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000MHz Clock and Timing IC
728-LMX2336LSLBX
2000MHz Clock and Timing IC 728-LMX2336LSLBX
PLL FREQUENCY SYNTHESIZER, 2000MHz, PQCC24, PLASTIC, CSP-24 Product overview: LMX2336LSLBX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2000MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2336LSLBX can be used for catalog matching and distributor lookup.

PLL FREQUENCY SYNTHESIZER, 2000MHz, PQCC24, PLASTIC, CSP-24 Product overview: LMX2336LSLBX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2000MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2336LSLBX can be used for catalog matching and distributor lookup.

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - LMX2336LSLBX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2336LSLBX
Clock Generators, PLLs, Frequency Synthesizers LMX2336LSLBX
PLL Frequency Synthesizer IC 2GHz, 1.1GHz 1 24-TFQFN, CSP

PLL Frequency Synthesizer IC 2GHz, 1.1GHz 1 24-TFQFN, CSP

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2336LSLBX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2336LSLBX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2336LSLBX
IC PLLANTINUM SYNTHESZR LAM CSP

IC PLLANTINUM SYNTHESZR LAM CSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2336LSLBX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2336LSLBX
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2336LSLBX
IC PLL FREQ SYNTH 24CSP

IC PLL FREQ SYNTH 24CSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Phase-locked Loops (PLL) IC Clocks IC Clocks
Product Number 071682-LMX2336LSLBX 728-LMX2336LSLBX LMX2336LSLBX LMX2336LSLBX LMX2336LSLBX
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2336LSLBX 2000MHz Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator PLL Frequency Synthesizer; Clock Generator
Bus Interface CMOS; CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; 24-CSP (4.5x3.5) Tape and Reel Surface Mount; 24-TFQFN, CSP Surface Mount; Surface Mount
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY28400ZXC-2T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
74.25MHZ Clock and Timing IC - 728-CY22388ZXC-25 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Features / Standards RoHS
View Details
2 suppliers