Texas Instruments 1200MHz TSSOP Clock and Timing IC LMX2332UTM

Description
PLL FREQUENCY SYNTHESIZER, 1200MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20 Product overview: LMX2332UTM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1200MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2332UTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PLL FREQUENCY SYNTHESIZER, 1200MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20 Product overview: LMX2332UTM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1200MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2332UTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200MHz TSSOP Clock and Timing IC
728-LMX2332UTM
1200MHz TSSOP Clock and Timing IC 728-LMX2332UTM
PLL FREQUENCY SYNTHESIZER, 1200MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20 Product overview: LMX2332UTM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1200MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2332UTM can be used for catalog matching and distributor lookup.

PLL FREQUENCY SYNTHESIZER, 1200MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20 Product overview: LMX2332UTM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1200MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2332UTM can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2332UTM
071680-LMX2332UTM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2332UTM 071680-LMX2332UTM
Manufacturer: Texas Instruments Win Source Part Number: 071680-LMX2332UTM Packaging: Tube/Rail Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 1.2GHz, 600MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071680-LMX2332UTM
Packaging: Tube/Rail
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 1.2GHz, 600MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2332UTM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2332UTM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2332UTM
IC FREQ SYNTHESIZER DUAL 20TSSOP

IC FREQ SYNTHESIZER DUAL 20TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2332UTM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2332UTM
Clock Generators, PLLs, Frequency Synthesizers LMX2332UTM
PLL Frequency Synthesizer IC 1.2GHz, 600MHz 1 20-TSSOP (0.173", 4.40mm Width)

PLL Frequency Synthesizer IC 1.2GHz, 600MHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2332UTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2332UTM
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2332UTM
IC PLL FREQ SYNTH 20TSSOP

IC PLL FREQ SYNTH 20TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number 728-LMX2332UTM 071680-LMX2332UTM LMX2332UTM LMX2332UTM LMX2332UTM
Product Name 1200MHz TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2332UTM Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Package Type Rail/Tube Surface Mount; 20-TSSOP Surface Mount; Surface Mount Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) SSOP
Frequency 600 MHz 600 to 1200 MHz 1200 to 600 MHz 1200 to 600 MHz 1200 to 600 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Device Type Clock Generator Clock Generator PLL Frequency Synthesizer; Clock Generator
Unlock Full Specs
to access all available technical data