IC PLL FREQ SYNTH 20ULGA Product overview: LMX2332USLEX from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2332USLEX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1026275-LMX2332USLEX
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: PLLatinum™
Type: PLL Frequency Synthesizer
Package: Tape & Reel (TR),Cut Tape (CT)
Frequency - Max: 1.2GHz, 600MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 20-UFLGA
Supplier Device Package: 20-ULGA (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LMX2310USLDX/NOPB; CY26580OI-2; CD74HC4046AE; CD4046BE; MC14046BDWG; MC14046BDWR2G;
ECCN: 5A991B1
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LMX2332USLEXCT,LMX23
Base Product Number: LMX2332
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC PLL FREQ SYNTH 20ULGA
IC FREQ SYNTH DUAL 20LAMUCSP
PLL Frequency Synthesizer IC 1.2GHz, 600MHz 1 20-UFLGA
PLL Frequency Synthesizer IC 1.2GHz, 600MHz 1 20-UFLGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | 728-LMX2332USLEX | 1026275-LMX2332USLEX | LMX2332USLEX | LMX2332USLEX | LMX2332USLEX |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Bulk | Surface Mount; 20-UFLGA | Surface Mount; Surface Mount | Surface Mount; 20-UFLGA | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| Frequency | 1200 to 600 MHz | 600 to 1200 MHz | 1200 to 600 MHz | 1200 to 600 MHz | 1200 to 600 MHz |