Texas Instruments Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2332USLBX

Description
LMX2332 - PLLatinum Dual Frequency Synthesizer
Request a Quote
Description
LMX2332 - PLLatinum Dual Frequency Synthesizer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMX2332USLBX is a dual frequency synthesizer designed for RF and IF applications, capable of generating frequencies up to 1.2 GHz with a 600 MHz output. It features integrated dual modulus prescalers with selectable prescale ratios of 64/65 or 128/129 for RF, and 8/9 or 16/17 for IF. The device employs a proprietary digital phase-locked loop technique to produce stable, low-noise control signals for voltage-controlled oscillators. It supports supply voltages ranging from 2.7V to 5.5V and has a low current consumption of 2.5 mA at 3.0V. The LMX2332USLBX is available in a chip scale package, making it suitable for compact designs. It is ideal for applications in mobile handsets, cordless handsets, and wireless data systems.

Datasheet Summary
Powered by GS/AI

The LMX2332USLBX is a dual frequency synthesizer designed for RF and IF applications, capable of generating frequencies up to 1.2 GHz with a 600 MHz output. It features integrated dual modulus prescalers with selectable prescale ratios of 64/65 or 128/129 for RF, and 8/9 or 16/17 for IF. The device employs a proprietary digital phase-locked loop technique to produce stable, low-noise control signals for voltage-controlled oscillators. It supports supply voltages ranging from 2.7V to 5.5V and has a low current consumption of 2.5 mA at 3.0V. The LMX2332USLBX is available in a chip scale package, making it suitable for compact designs. It is ideal for applications in mobile handsets, cordless handsets, and wireless data systems.

Suppliers

Company
Product
Description
Supplier Links
 - LMX2332USLBX - Rochester Electronics
Newburyport, MA, United States
LMX2332 - PLLatinum Dual Frequency Synthesizer

LMX2332 - PLLatinum Dual Frequency Synthesizer

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2332USLBX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2332USLBX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2332USLBX
IC FREQ SYNTH DUAL 24LAMINATECSP

IC FREQ SYNTH DUAL 24LAMINATECSP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2332USLBX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2332USLBX
Clock Generators, PLLs, Frequency Synthesizers LMX2332USLBX
PLL Frequency Synthesizer IC 1.2GHz, 600MHz 1 24-TFQFN, CSP

PLL Frequency Synthesizer IC 1.2GHz, 600MHz 1 24-TFQFN, CSP

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - LMX2332USLBX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2332USLBX
Clock Generators, PLLs, Frequency Synthesizers LMX2332USLBX
PLL Frequency Synthesizer IC 1.2GHz, 600MHz 1 24-TFQFN, CSP

PLL Frequency Synthesizer IC 1.2GHz, 600MHz 1 24-TFQFN, CSP

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2332USLBX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2332USLBX
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2332USLBX
IC PLL FREQ SYNTH 24CSP

IC PLL FREQ SYNTH 24CSP

Supplier's Site

Technical Specifications

  Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number LMX2332USLBX LMX2332USLBX LMX2332USLBX LMX2332USLBX
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator PLL Frequency Synthesizer; Clock Generator
Package Type Surface Mount; Surface Mount Surface Mount; 24-TFQFN, CSP
Frequency 1200 to 600 MHz 1200 to 600 MHz 1200 to 600 MHz
Bus Interface CMOS; CMOS CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Application Specific Clock/Timing - CY28409ZXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0513 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details