Texas Instruments Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2332LSLDX/NOPB

Description
Win Source Part Number: 986467-LMX2332LSLDX/ NOPB Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: PLLatinum™ Type: PLL Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 1.2GHz, 510MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-WFQFN Supplier Device Package: 20-TCSP (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LMX2332LSLDX,LMX2332 LSLDX-ND Base Product Number: LMX2332 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 986467-LMX2332LSLDX/ NOPB Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: PLLatinum™ Type: PLL Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 1.2GHz, 510MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-WFQFN Supplier Device Package: 20-TCSP (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LMX2332LSLDX,LMX2332 LSLDX-ND Base Product Number: LMX2332 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
986467-LMX2332LSLDX/NOPB
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 986467-LMX2332LSLDX/NOPB
Win Source Part Number: 986467-LMX2332LSLDX/ NOPB Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: PLLatinum™ Type: PLL Frequency Synthesizer Package: Tape & Reel (TR) Frequency - Max: 1.2GHz, 510MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 2.7V ~ 5.5V Package / Case: 20-WFQFN Supplier Device Package: 20-TCSP (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LMX2332LSLDX,LMX2332 LSLDX-ND Base Product Number: LMX2332 Product Status: Obsolete

Win Source Part Number: 986467-LMX2332LSLDX/NOPB
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: PLLatinum™
Type: PLL Frequency Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 1.2GHz, 510MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 20-WFQFN
Supplier Device Package: 20-TCSP (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LMX2332LSLDX,LMX2332LSLDX-ND
Base Product Number: LMX2332
Product Status: Obsolete

Buy Now
Singapore, Singapore
Dual Clock and Timing IC
728-LMX2332LSLDX/NOPB
Dual Clock and Timing IC 728-LMX2332LSLDX/NOPB
IC FREQ SYNTH DUAL RF COMM 20CSP Product overview: LMX2332LSLDX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2332LSLDX/NOP B can be used for catalog matching and distributor lookup.

IC FREQ SYNTH DUAL RF COMM 20CSP Product overview: LMX2332LSLDX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2332LSLDX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2332LSLDX/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2332LSLDX/NOPB
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2332LSLDX/NOPB
IC FREQ SYNTH DUAL RF COMM 20CSP

IC FREQ SYNTH DUAL RF COMM 20CSP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2332LSLDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2332LSLDX/NOPB
Clock Generators, PLLs, Frequency Synthesizers LMX2332LSLDX/NOPB
PLL Frequency Synthesizer IC 1.2GHz, 510MHz 1 20-WFQFN

PLL Frequency Synthesizer IC 1.2GHz, 510MHz 1 20-WFQFN

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Phase-locked Loops (PLL)
Product Number 986467-LMX2332LSLDX/NOPB 728-LMX2332LSLDX/NOPB LMX2332LSLDX/NOPB LMX2332LSLDX/NOPB
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Dual Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; 20-WFQFN Tape and Reel Surface Mount; Surface Mount Surface Mount; 20-WFQFN
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data