IC PLL FREQ SYNTH 20TSSOP Product overview: LMX2331UTM from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2331UTM can be used for catalog matching and distributor lookup.
PLL Frequency Synthesizer, BICMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1055842-LMX2331UTM
Packaging: Tube/Rail
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 2GHz, 600MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
PLL Frequency Synthesizer IC 2GHz, 600MHz 1 20-TSSOP (0.173", 4.40mm Width)
PLL Frequency Synthesizer IC 2GHz, 600MHz 1 20-TSSOP (0.173", 4.40mm Width)
IC PLL FREQ SYNTH 20TSSOP
IC FREQ SYNTHESIZER DUAL 20TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 728-LMX2331UTM | LMX2331UTM | 1055842-LMX2331UTM | LMX2331UTM | LMX2331UTM | LMX2331UTM |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2331UTM | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Bulk | SOP; SSOP | Surface Mount; 20-TSSOP | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Frequency | 2000 to 600 MHz | 600 to 2000 MHz | 2000 to 600 MHz | 2000 to 600 MHz | 2000 to 600 MHz |