Manufacturer: Texas Instruments
Win Source Part Number: 071677-LMX2331LTMX
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 2GHz, 510MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
PLL Frequency Synthesizer, BICMOS, PDSO20
IC FREQ SYNTH 20TSSOP Product overview: LMX2331LTMX from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2331LTMX can be used for catalog matching and distributor lookup.
IC FREQ SYNTH 20TSSOP
FREQUENCY SYNTHESIZER
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks |
| Product Number | 071677-LMX2331LTMX | LMX2331LTMX | 728-LMX2331LTMX | LMX2331LTMX | LMX2331LTMX |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2331LTMX | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Frequency Synthesizer; Clock Generator | Frequency Synthesizer; Clock Generator | ||
| Bus Interface | CMOS; CMOS | CMOS | CMOS | CMOS; CMOS | CMOS |
| Package Type | Surface Mount; 20-TSSOP | SOP; SSOP | Bulk | SSOP | Surface Mount; Surface Mount |