Texas Instruments Clock and Timing IC LMX2331ATMX

Description
PLL FREQUENCY SYNTHESIZER Product overview: LMX2331ATMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2331ATMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PLL FREQUENCY SYNTHESIZER Product overview: LMX2331ATMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2331ATMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Clock and Timing IC
728-LMX2331ATMX
Clock and Timing IC 728-LMX2331ATMX
PLL FREQUENCY SYNTHESIZER Product overview: LMX2331ATMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2331ATMX can be used for catalog matching and distributor lookup.

PLL FREQUENCY SYNTHESIZER Product overview: LMX2331ATMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2331ATMX can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2331ATMX
071675-LMX2331ATMX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2331ATMX 071675-LMX2331ATMX
Manufacturer: Texas Instruments Win Source Part Number: 071675-LMX2331ATMX Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 2GHz, 510MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071675-LMX2331ATMX
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 2GHz, 510MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2331ATMX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2331ATMX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2331ATMX
IC FREQ SYNTH DUAL 20-TSSOP

IC FREQ SYNTH DUAL 20-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2331ATMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2331ATMX
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2331ATMX
IC PLL FREQ SYNTH 20TSSOP

IC PLL FREQ SYNTH 20TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - LMX2331ATMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2331ATMX
Clock Generators, PLLs, Frequency Synthesizers LMX2331ATMX
PLL Frequency Synthesizer IC 2GHz, 510MHz 1 20-TSSOP (0.173", 4.40mm Width)

PLL Frequency Synthesizer IC 2GHz, 510MHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number 728-LMX2331ATMX 071675-LMX2331ATMX LMX2331ATMX LMX2331ATMX LMX2331ATMX
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2331ATMX Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Package Type Tape and Reel Surface Mount; 20-TSSOP Surface Mount; Surface Mount SSOP Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width)
Frequency 510 MHz 510 to 2000 MHz 2000 to 510 MHz 2000 to 510 MHz 2000 to 510 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Device Type Clock Generator Clock Generator PLL Frequency Synthesizer; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Application Specific Clock/Timing - CY28346ZXC-2T-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
140MHZ Clock and Timing IC - 763-CY2304NZZI-1 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers