Manufacturer: Texas Instruments
Win Source Part Number: 1055839-LMX2330UTM
Packaging: Tube/Rail
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 2.5GHz, 600MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
IC FREQ SYNTHESIZER DUAL 20TSSOP Product overview: LMX2330UTM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2330UTM can be used for catalog matching and distributor lookup.
IC PLL FREQ SYNTH 20TSSOP
IC FREQ SYNTHESIZER DUAL 20TSSOP
PLL Frequency Synthesizer IC 2.5GHz, 600MHz 1 20-TSSOP (0.173", 4.40mm Width)
IC FREQ SYNTHESIZER DUAL 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 1055839-LMX2330UTM | 728-LMX2330UTM | LMX2330UTM | LMX2330UTM | LMX2330UTM | LMX2330UTM |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2330UTM | Dual Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | PLL Frequency Synthesizer; Clock Generator | PLL Frequency Synthesizer; Clock Generator | Clock Generator | ||
| Bus Interface | CMOS; CMOS | CMOS; CMOS | CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; 20-TSSOP | Rail/Tube | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |