Win Source Part Number: 996638-LMX2330USLBX
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: PLLatinum™
Type: PLL Frequency Synthesizer
Package: Bulk
Frequency - Max: 2.5GHz, 600MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 24-TFQFN, CSP
Supplier Device Package: 24-CSP (4.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: NATNSCLMX2330USLBX,2
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC PLL FREQ SYNTH 24CSP Product overview: LMX2330USLBX from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2330USLBX can be used for catalog matching and distributor lookup.
PLL Frequency Synthesizer IC 2.5GHz, 600MHz 1 24-TFQFN, CSP
PLL Frequency Synthesizer IC 2.5GHz, 600MHz 1 24-TFQFN, CSP
IC PLL FREQ SYNTH 24CSP
IC FREQ SYNTH DUAL 24LAMINATECSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 996638-LMX2330USLBX | 728-LMX2330USLBX | LMX2330USLBX | LMX2330USLBX | LMX2330USLBX |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | PLL Frequency Synthesizer; Clock Generator | Clock Generator | ||
| Bus Interface | CMOS; CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; 24-TFQFN, CSP | Bulk | Surface Mount; 24-TFQFN, CSP | Surface Mount; Surface Mount | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |