IC PLL FREQ SYNTH 20TSSOP Product overview: LMX2330ATMX from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2330ATMX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 071673-LMX2330ATMX
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 2.5GHz, 510MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC PLL FREQ SYNTH 20TSSOP
PLL Frequency Synthesizer IC 2.5GHz, 510MHz 1 20-TSSOP (0.173", 4.40mm Width)
PLL Frequency Synthesizer IC 2.5GHz, 510MHz 1 20-TSSOP (0.173", 4.40mm Width)
IC FREQ SYNTH DUAL 20-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 728-LMX2330ATMX | 071673-LMX2330ATMX | LMX2330ATMX | LMX2330ATMX | LMX2330ATMX |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2330ATMX | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS; CMOS | 1 | CMOS; CMOS | |
| Package Type | Bulk | Surface Mount; 20-TSSOP | SSOP | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Frequency | 2500 to 510 MHz | 510 to 2500 MHz | 2500 to 510 MHz | 2500 to 510 MHz |