Texas Instruments 2500 MHz TSSOP Clock and Timing IC LMX2330ATM

Description
IC PHASE LOCKED LOOP, 2500 MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20, PLL or Frequency Synthesis Circuit Product overview: LMX2330ATM from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2500 MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2330ATM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PHASE LOCKED LOOP, 2500 MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20, PLL or Frequency Synthesis Circuit Product overview: LMX2330ATM from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2500 MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2330ATM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2500 MHz TSSOP Clock and Timing IC
728-LMX2330ATM
2500 MHz TSSOP Clock and Timing IC 728-LMX2330ATM
IC PHASE LOCKED LOOP, 2500 MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20, PLL or Frequency Synthesis Circuit Product overview: LMX2330ATM from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2500 MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2330ATM can be used for catalog matching and distributor lookup.

IC PHASE LOCKED LOOP, 2500 MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20, PLL or Frequency Synthesis Circuit Product overview: LMX2330ATM from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2500 MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2330ATM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2330ATM
071672-LMX2330ATM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2330ATM 071672-LMX2330ATM
Manufacturer: Texas Instruments Win Source Part Number: 071672-LMX2330ATM Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 2.5GHz, 510MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071672-LMX2330ATM
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 2.5GHz, 510MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
 - LMX2330ATM - Rochester Electronics
Newburyport, MA, United States
LMX2330 - PLLatinum Dual Frequency Synthesizer

LMX2330 - PLLatinum Dual Frequency Synthesizer

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2330ATM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2330ATM
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2330ATM
IC PLL FREQ SYNTH 20TSSOP

IC PLL FREQ SYNTH 20TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - LMX2330ATM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2330ATM
Clock Generators, PLLs, Frequency Synthesizers LMX2330ATM
PLL Frequency Synthesizer IC 2.5GHz, 510MHz 20-TSSOP (0.173", 4.40mm Width)

PLL Frequency Synthesizer IC 2.5GHz, 510MHz 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Phase-locked Loops (PLL) IC Clocks IC Phase-locked Loops (PLL)
Product Number 728-LMX2330ATM 071672-LMX2330ATM LMX2330ATM LMX2330ATM LMX2330ATM
Product Name 2500 MHz TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2330ATM Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Device Type Clock Generator Yes with Bypass; Clock Generator
Bus Interface CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; 20-TSSOP SOP; SSOP SSOP Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data