Texas Instruments 2800MHz TSSOP Clock and Timing IC LMX2326TMX

Description
PLL FREQUENCY SYNTHESIZER, 2800MHz, PDSO16, 0.173 INCH, PLASTIC, TSSOP-16 Product overview: LMX2326TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2800MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2800MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2326TMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PLL FREQUENCY SYNTHESIZER, 2800MHz, PDSO16, 0.173 INCH, PLASTIC, TSSOP-16 Product overview: LMX2326TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2800MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2800MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2326TMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2800MHz TSSOP Clock and Timing IC
728-LMX2326TMX
2800MHz TSSOP Clock and Timing IC 728-LMX2326TMX
PLL FREQUENCY SYNTHESIZER, 2800MHz, PDSO16, 0.173 INCH, PLASTIC, TSSOP-16 Product overview: LMX2326TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2800MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2800MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2326TMX can be used for catalog matching and distributor lookup.

PLL FREQUENCY SYNTHESIZER, 2800MHz, PDSO16, 0.173 INCH, PLASTIC, TSSOP-16 Product overview: LMX2326TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2800MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2800MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2326TMX can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2326TMX - 082928-LMX2326TMX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2326TMX
082928-LMX2326TMX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2326TMX 082928-LMX2326TMX
Manufacturer: Texas Instruments Win Source Part Number: 082928-LMX2326TMX Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Maximum Input Frequency: 2.8GHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082928-LMX2326TMX
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Maximum Input Frequency: 2.8GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-LMX2326TMX 082928-LMX2326TMX
Product Name 2800MHz TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2326TMX
Package Type Tape and Reel Surface Mount; 16-TSSOP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Device Type Clock Generator
Unlock Full Specs
to access all available technical data