IC PLL FREQUENCY SYNTHESIZER, 2800 MHz, PDSO16, 0.173 INCH, LEAD FREE, PLASTIC, TSSOP-16, PLL or Frequency Synthesis Circuit Product overview: LMX2326TMX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2800 MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2800 MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2326TMX/NOPB can be used for catalog matching and distributor lookup.
"PLL Frequency Synthesizer IC 2.8GHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 206470-LMX2326TMX/NO
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Maximum Input Frequency: 2.8GHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC FREQ SYNTH RF COMM 16-TSSOP
PLL Frequency Synthesizer IC 2.8GHz 1 16-TSSOP (0.173", 4.40mm Width)
IC PLL FREQ SYNTH 16TSSOP
IC FREQ SYNTH RF COMM 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | 728-LMX2326TMX/NOPB | LMX2326TMX/NOPB-ND | 206470-LMX2326TMX/NOPB | LMX2326TMX/NOPB | LMX2326TMX/NOPB | LMX2326TMX/NOPB | LMX2326TMX/NOPB |
| Product Name | 2800 MHz TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2326TMX/NOPB | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 16-TSSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | |
| Frequency | 2800 MHz | 2800 MHz | 2800 MHz | 2800 MHz | 2800 MHz | 2800 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | Lead-Free | RoHS |