Manufacturer: Texas Instruments
Win Source Part Number: 779587-LMX2326TM/NOP
Series: PLLatinum
Packaging: Tube
Type: PLL Frequency Synthesizer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 2.8GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 5.5 V
Input: CMOS
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: LMX2326
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): LMX2326TMX/NOPB; LMX2326TMX; LMX2326TM; LMX2326SLB;
Introduction Date: April 01, 2000
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
"PLL Frequency Synthesizer IC 2.8GHz 1 16-TSSOP (0.173"", 4.40mm Width)"
PLL FREQUENCY SYNTHESIZER, 2800MHz, PDSO16, 0.173 INCH, PLASTIC, TSSOP-16 Product overview: LMX2326TM/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2800MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2800MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2326TM/NOPB can be used for catalog matching and distributor lookup.
IC FREQ SYNTHESIZER 16-TSSOP
PLL Frequency Synthesizer IC 2.8GHz 1 16-TSSOP (0.173", 4.40mm Width)
IC PLL FREQ SYNTH 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 779587-LMX2326TM/NOPB | LMX2326TM/NOPB-ND | 728-LMX2326TM/NOPB | LMX2326TM/NOPB | LMX2326TM/NOPB | LMX2326TM/NOPB |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2326TM/NOPB | Clock Generators, PLLs, Frequency Synthesizers | 2800MHz TSSOP Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | PLL Frequency Synthesizer; Clock Generator | ||
| Bus Interface | CMOS; CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts |