Texas Instruments 2800MHz Clock and Timing IC LMX2326SLBX

Description
PLL FREQUENCY SYNTHESIZER, 2800MHz, CQCC16, CSP-16 Product overview: LMX2326SLBX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2800MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2800MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2326SLBX can be used for catalog matching and distributor lookup.
Request a Quote
Description
PLL FREQUENCY SYNTHESIZER, 2800MHz, CQCC16, CSP-16 Product overview: LMX2326SLBX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2800MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2800MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2326SLBX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2800MHz Clock and Timing IC - 728-LMX2326SLBX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2800MHz Clock and Timing IC
728-LMX2326SLBX
2800MHz Clock and Timing IC 728-LMX2326SLBX
PLL FREQUENCY SYNTHESIZER, 2800MHz, CQCC16, CSP-16 Product overview: LMX2326SLBX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2800MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2800MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2326SLBX can be used for catalog matching and distributor lookup.

PLL FREQUENCY SYNTHESIZER, 2800MHz, CQCC16, CSP-16 Product overview: LMX2326SLBX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2800MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2800MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2326SLBX can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2326SLBX - 990703-LMX2326SLBX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2326SLBX
990703-LMX2326SLBX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2326SLBX 990703-LMX2326SLBX
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990703-LMX2326SLBX Packaging: Cut Tape Number of Circuits: 1 Frequency: 2.8 GHz Number of Pins: 16 Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Nominal Supply Current: 4.7 mA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990703-LMX2326SLBX
Packaging: Cut Tape
Number of Circuits: 1
Frequency: 2.8 GHz
Number of Pins: 16
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Nominal Supply Current: 4.7 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-LMX2326SLBX 990703-LMX2326SLBX
Product Name 2800MHz Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2326SLBX
Package Type Cut Tape
Unlock Full Specs
to access all available technical data