Texas Instruments 2500MHz TSSOP Clock and Timing IC LMX2325TM

Description
PLL FREQUENCY SYNTHESIZER, 2500MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20 Product overview: LMX2325TM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2500MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2325TM can be used for catalog matching and distributor lookup.
Request a Quote
Description
PLL FREQUENCY SYNTHESIZER, 2500MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20 Product overview: LMX2325TM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2500MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2325TM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2500MHz TSSOP Clock and Timing IC - 728-LMX2325TM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2500MHz TSSOP Clock and Timing IC
728-LMX2325TM
2500MHz TSSOP Clock and Timing IC 728-LMX2325TM
PLL FREQUENCY SYNTHESIZER, 2500MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20 Product overview: LMX2325TM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2500MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2325TM can be used for catalog matching and distributor lookup.

PLL FREQUENCY SYNTHESIZER, 2500MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20 Product overview: LMX2325TM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2500MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2325TM can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2325TM - 082927-LMX2325TM - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2325TM
082927-LMX2325TM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2325TM 082927-LMX2325TM
Manufacturer: Texas Instruments Win Source Part Number: 082927-LMX2325TM Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 2.5GHz Differential - Input and Output: Yes/No Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082927-LMX2325TM
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 2.5GHz
Differential - Input and Output: Yes/No
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-LMX2325TM 082927-LMX2325TM
Product Name 2500MHz TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2325TM
Package Type Rail/Tube Surface Mount; 20-TSSOP
Device Type Clock Generator
Bus Interface CMOS; CMOS
Unlock Full Specs
to access all available technical data