Texas Instruments 2000MHz TSSOP Clock and Timing IC LMX2324TMX

Description
PLL FREQUENCY SYNTHESIZER, 2000MHz, PDSO16, TSSOP-16 Product overview: LMX2324TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2000MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2324TMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PLL FREQUENCY SYNTHESIZER, 2000MHz, PDSO16, TSSOP-16 Product overview: LMX2324TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2000MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2324TMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2000MHz TSSOP Clock and Timing IC - 728-LMX2324TMX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000MHz TSSOP Clock and Timing IC
728-LMX2324TMX
2000MHz TSSOP Clock and Timing IC 728-LMX2324TMX
PLL FREQUENCY SYNTHESIZER, 2000MHz, PDSO16, TSSOP-16 Product overview: LMX2324TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2000MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2324TMX can be used for catalog matching and distributor lookup.

PLL FREQUENCY SYNTHESIZER, 2000MHz, PDSO16, TSSOP-16 Product overview: LMX2324TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2000MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2324TMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2324TMX - 089627-LMX2324TMX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2324TMX
089627-LMX2324TMX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2324TMX 089627-LMX2324TMX
Manufacturer: Texas Instruments Win Source Part Number: 089627-LMX2324TMX Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 2GHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 089627-LMX2324TMX
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 2GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-LMX2324TMX 089627-LMX2324TMX
Product Name 2000MHz TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2324TMX
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Device Type Clock Generator
Bus Interface Clock
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5962-9051801MEA-INT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 2.46 MHz
View Details
Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Clocks and timing solutions - CYPRESS™ Clock generators - CY25560SXIT - CY25560SXIT - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type PG-DSO-8
View Details
6 suppliers
CDCV855 1:4 DDR PLL Clock Driver - CDCV855PWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
5 suppliers