Manufacturer: Texas Instruments
Win Source Part Number: 1202389-LMX2324SLBX
Packaging: Cut Tape (CT)
Type: PLL Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 2GHz
Input: CMOS, TTL
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 16-CSP (3.5x3.5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 16-TFQFN, CSP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: LMX2324
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
PLL Frequency Synthesizer IC 2GHz 1 16-TFQFN, CSP
IC PLL FREQ SYNTH 16CSP Product overview: LMX2324SLBX from National Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2324SLBX can be used for catalog matching and distributor lookup.
IC FREQ SYNTH 2.0GHZ 16LAMINATE
PLL Frequency Synthesizer IC 2GHz 1 16-TFQFN, CSP
PLL Frequency Synthesizer IC 2GHz 1 16-TFQFN, CSP
IC PLL FREQ SYNTH 16CSP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 1202389-LMX2324SLBX | LMX2324SLBXTR-ND | 728-LMX2324SLBX | LMX2324SLBX | LMX2324SLBX | LMX2324SLBX |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2324SLBX | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | PLL Frequency Synthesizer; Clock Generator | ||
| Bus Interface | Clock | Clock | Clock | Clock | Clock | |
| Package Type | Surface Mount | Surface Mount; 16-TFQFN, CSP | Bulk | Surface Mount; Surface Mount | Surface Mount; 16-TFQFN, CSP | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |