Manufacturer: Texas Instruments
Win Source Part Number: 206469-LMX2320TMX
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
PLL FREQUENCY SYNTHESIZER, 2000MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20 Product overview: LMX2320TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2000MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2320TMX can be used for catalog matching and distributor lookup.
PLL Frequency Synthesizer IC 2GHz 1 20-TSSOP (0.173", 4.40mm Width)
IC FREQ SYNTH 2.0GHZ 20-TSSOP
IC PLL FREQ SYNTH 20TSSOP
IC FREQ SYNTH 2.0GHZ 20-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 206469-LMX2320TMX | 728-LMX2320TMX | LMX2320TMX | LMX2320TMX | LMX2320TMX | LMX2320TMX |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2320TMX | 2000MHz TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | PLL Frequency Synthesizer; Clock Generator | PLL Frequency Synthesizer; Clock Generator | ||
| Bus Interface | CMOS; CMOS | CMOS; CMOS | CMOS; CMOS | CMOS | ||
| Package Type | Surface Mount; 20-TSSOP | Tape and Reel | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |