Texas Instruments 2000MHz TSSOP Clock and Timing IC LMX2320TM

Description
PLL FREQUENCY SYNTHESIZER, 2000MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20 Product overview: LMX2320TM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2000MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2320TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PLL FREQUENCY SYNTHESIZER, 2000MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20 Product overview: LMX2320TM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2000MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2320TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2000MHz TSSOP Clock and Timing IC
728-LMX2320TM
2000MHz TSSOP Clock and Timing IC 728-LMX2320TM
PLL FREQUENCY SYNTHESIZER, 2000MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20 Product overview: LMX2320TM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2000MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2320TM can be used for catalog matching and distributor lookup.

PLL FREQUENCY SYNTHESIZER, 2000MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20 Product overview: LMX2320TM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2000MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2320TM can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2320TM
1202388-LMX2320TM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2320TM 1202388-LMX2320TM
Manufacturer: Texas Instruments Win Source Part Number: 1202388-LMX2320TM Packaging: Tube Type: PLL Frequency Synthesizer Mounting Style: SMD Frequency - Max: 2GHz Input: CMOS, TTL Output: CMOS PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: LMX2320 Manufacturer Pack Quantity: 73 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1202388-LMX2320TM
Packaging: Tube
Type: PLL Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 2GHz
Input: CMOS, TTL
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: LMX2320
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2320TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2320TM
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2320TM
IC PLL FREQ SYNTH 20TSSOP

IC PLL FREQ SYNTH 20TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2320TM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2320TM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2320TM
IC FREQ SYNTH 2.0GHZ 20-TSSOP

IC FREQ SYNTH 2.0GHZ 20-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2320TM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2320TM
Clock Generators, PLLs, Frequency Synthesizers LMX2320TM
PLL Frequency Synthesizer IC 2GHz 1 20-TSSOP (0.173", 4.40mm Width)

PLL Frequency Synthesizer IC 2GHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number 728-LMX2320TM 1202388-LMX2320TM LMX2320TM LMX2320TM LMX2320TM
Product Name 2000MHz TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2320TM Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Package Type Rail/Tube Surface Mount SSOP Surface Mount; Surface Mount Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width)
Frequency 2000 MHz 2000 MHz 2000 MHz 2000 MHz 2000 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Device Type Clock Generator PLL Frequency Synthesizer; Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data