Texas Instruments Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2315TMX LMX2315TMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071670-LMX2315TMX Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 1.2GHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071670-LMX2315TMX Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 1.2GHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2315TMX
071670-LMX2315TMX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2315TMX 071670-LMX2315TMX
Manufacturer: Texas Instruments Win Source Part Number: 071670-LMX2315TMX Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 1.2GHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071670-LMX2315TMX
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 1.2GHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
1200MHz TSSOP Clock and Timing IC
728-LMX2315TMX
1200MHz TSSOP Clock and Timing IC 728-LMX2315TMX
PLL FREQUENCY SYNTHESIZER, 1200MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20 Product overview: LMX2315TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1200MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2315TMX can be used for catalog matching and distributor lookup.

PLL FREQUENCY SYNTHESIZER, 1200MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20 Product overview: LMX2315TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1200MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2315TMX can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2315TMX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2315TMX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2315TMX
IC FREQ SYNTH 2.5GHZ 20-TSSOP

IC FREQ SYNTH 2.5GHZ 20-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX2315TMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX2315TMX
Clock Generators, PLLs, Frequency Synthesizers LMX2315TMX
PLL Frequency Synthesizer IC 1.2GHz 1 20-TSSOP (0.173", 4.40mm Width)

PLL Frequency Synthesizer IC 1.2GHz 1 20-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2315TMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX2315TMX
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX2315TMX
IC PLL FREQ SYNTH 20TSSOP

IC PLL FREQ SYNTH 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number 071670-LMX2315TMX 728-LMX2315TMX LMX2315TMX LMX2315TMX LMX2315TMX
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2315TMX 1200MHz TSSOP Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator PLL Frequency Synthesizer; Clock Generator
Bus Interface CMOS; CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; 20-TSSOP Tape and Reel Surface Mount; Surface Mount Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) SSOP
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data