PLL Frequency Synthesizer IC 550MHz 1 16-TFQFN, CSP
IC FREQ SYNTH 16LAMINATE CSP Product overview: LMX2306SLBX/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX2306SLBX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 1055832-LMX2306SLBX/
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-CSP (3.5x3.5)
Supply Voltage - Operating: 2.3 V to 5.5 V
Maximum Input Frequency: 550MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
PLL Frequency Synthesizer IC 550MHz 1 16-TFQFN, CSP
IC PLL FREQ SYNTH 16CSP
IC FREQ SYNTH 16LAMINATE CSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | LMX2306SLBX/NOPBTR-ND | 728-LMX2306SLBX/NOPB | 1055832-LMX2306SLBX/NOPB | LMX2306SLBX/NOPB | LMX2306SLBX/NOPB | LMX2306SLBX/NOPB |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX2306SLBX/NOPB | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | PLL Frequency Synthesizer; Clock Generator | Clock Generator | ||
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; 16-TFQFN, CSP | Tape and Reel | Surface Mount; 16-CSP (3.5x3.5) | Surface Mount; 16-TFQFN, CSP | Surface Mount; Surface Mount | |
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts |