Texas Instruments Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX1602TMX LMX1602TMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 206465-LMX1602TMX Packaging: Reel - TR Type: PLL Frequency Synthesizer, Delta Sigma Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Family Name: LMX1602 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 1.1GHz Alternative Parts (Cross-Reference): LMX1602SLB; LMX1602SLBX; LMX1602TM; LMX1602TMX/NOPB; Introduction Date: March 01, 1998 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206465-LMX1602TMX Packaging: Reel - TR Type: PLL Frequency Synthesizer, Delta Sigma Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Family Name: LMX1602 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 1.1GHz Alternative Parts (Cross-Reference): LMX1602SLB; LMX1602SLBX; LMX1602TM; LMX1602TMX/NOPB; Introduction Date: March 01, 1998 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX1602TMX - 206465-LMX1602TMX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX1602TMX
206465-LMX1602TMX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX1602TMX 206465-LMX1602TMX
Manufacturer: Texas Instruments Win Source Part Number: 206465-LMX1602TMX Packaging: Reel - TR Type: PLL Frequency Synthesizer, Delta Sigma Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS PLL: Yes with Bypass Family Name: LMX1602 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 1.1GHz Alternative Parts (Cross-Reference): LMX1602SLB; LMX1602SLBX; LMX1602TM; LMX1602TMX/NOPB; Introduction Date: March 01, 1998 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 206465-LMX1602TMX
Packaging: Reel - TR
Type: PLL Frequency Synthesizer, Delta Sigma
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
PLL: Yes with Bypass
Family Name: LMX1602
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Maximum Input Frequency: 1.1GHz
Alternative Parts (Cross-Reference): LMX1602SLB; LMX1602SLBX; LMX1602TM; LMX1602TMX/NOPB;
Introduction Date: March 01, 1998
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock and Timing IC - 728-LMX1602TMX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-LMX1602TMX
Clock and Timing IC 728-LMX1602TMX
Product overview: LMX1602TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX1602TMX can be used for catalog matching and distributor lookup.

Product overview: LMX1602TMX from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX1602TMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 206465-LMX1602TMX 728-LMX1602TMX
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX1602TMX Clock and Timing IC
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; 16-TSSOP Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901TQ/883B - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 200 MHz
View Details
Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clocks and timing solutions - CYPRESS™ Clock generators - CY22394FXIT - CY22394FXIT - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS; LVPECL
Package Type PG-TSSOP-16
View Details
5 suppliers