Texas Instruments High-Performance Analog Clock Generators, PLLs, Frequency Synthesizers LMX1602SLBX

Description
PLL Frequency Synthesizer, Delta Sigma IC 1.1GHz 1 16-TFQFN, CSP
Request a Quote
Description
PLL Frequency Synthesizer, Delta Sigma IC 1.1GHz 1 16-TFQFN, CSP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMX1602SLBX is a dual-frequency synthesizer capable of operating at frequencies up to 1.1 GHz. It features a supply voltage range of 2.7V to 3.6V and exhibits low current consumption, typically 5 mA at 3V. The device includes two dual-modulus prescalers, four programmable counters, and two phase detectors, making it suitable for various applications, including mobile phones and radio transceivers. The LMX1602SLBX supports a digital filtered lock detection mechanism and can be controlled via a MICROWIRE serial interface. It is housed in a 16-pin TSSOP package, facilitating easy integration into compact designs.

Datasheet Summary
Powered by GS/AI

The LMX1602SLBX is a dual-frequency synthesizer capable of operating at frequencies up to 1.1 GHz. It features a supply voltage range of 2.7V to 3.6V and exhibits low current consumption, typically 5 mA at 3V. The device includes two dual-modulus prescalers, four programmable counters, and two phase detectors, making it suitable for various applications, including mobile phones and radio transceivers. The LMX1602SLBX supports a digital filtered lock detection mechanism and can be controlled via a MICROWIRE serial interface. It is housed in a 16-pin TSSOP package, facilitating easy integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - LMX1602SLBX-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
LMX1602SLBX-ND
Clock Generators, PLLs, Frequency Synthesizers LMX1602SLBX-ND
PLL Frequency Synthesizer, Delta Sigma IC 1.1GHz 1 16-TFQFN, CSP

PLL Frequency Synthesizer, Delta Sigma IC 1.1GHz 1 16-TFQFN, CSP

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - LMX1602SLBX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
LMX1602SLBX
Clock Generators, PLLs, Frequency Synthesizers LMX1602SLBX
PLL Frequency Synthesizer, Delta Sigma IC 1.1GHz 1 16-TFQFN, CSP

PLL Frequency Synthesizer, Delta Sigma IC 1.1GHz 1 16-TFQFN, CSP

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX1602SLBX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX1602SLBX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers LMX1602SLBX
IC FREQ SYNTH DL 1.1GHZ 16-LAMIN

IC FREQ SYNTH DL 1.1GHZ 16-LAMIN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX1602SLBX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
LMX1602SLBX
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers LMX1602SLBX
IC PLL FREQ SYNTH 16CSP

IC PLL FREQ SYNTH 16CSP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Phase-locked Loops (PLL) IC Clocks IC Clocks
Product Number LMX1602SLBX-ND LMX1602SLBX LMX1602SLBX LMX1602SLBX
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator PLL Frequency Synthesizer, Delta Sigma; Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; 16-TFQFN, CSP Surface Mount; 16-TFQFN, CSP Surface Mount; Surface Mount
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CY22393ZC-519T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
4 suppliers
Clock/Timing - Application Specific - CYW173SXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details