Texas Instruments Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX1511TM LMX1511TM

Description
Manufacturer: Texas Instruments Win Source Part Number: 071667-LMX1511TM Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 1.1GHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071667-LMX1511TM Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 1.1GHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX1511TM
071667-LMX1511TM
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX1511TM 071667-LMX1511TM
Manufacturer: Texas Instruments Win Source Part Number: 071667-LMX1511TM Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: Clock Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Maximum Input Frequency: 1.1GHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071667-LMX1511TM
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 1.1GHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1100MHz TSSOP Clock and Timing IC - 728-LMX1511TM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1100MHz TSSOP Clock and Timing IC
728-LMX1511TM
1100MHz TSSOP Clock and Timing IC 728-LMX1511TM
PLL FREQUENCY SYNTHESIZER, 1100MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20 Product overview: LMX1511TM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1100MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX1511TM can be used for catalog matching and distributor lookup.

PLL FREQUENCY SYNTHESIZER, 1100MHz, PDSO20, 0.173 INCH, PLASTIC, TSSOP-20 Product overview: LMX1511TM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1100MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX1511TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 071667-LMX1511TM 728-LMX1511TM
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX1511TM 1100MHz TSSOP Clock and Timing IC
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 20-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Application Specific Clock/Timing - CY28317PVXC-2T-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)"
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 5991ZQ-QS5991-2JRC - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock/Timing - Clock Buffers, Drivers - CG7473AFT - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details