Manufacturer: Texas Instruments
Win Source Part Number: 071666-LMX1501AM
Packaging: Reel - TR
Type: PLL Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: Clock
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Maximum Input Frequency: 1.1GHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
PLL FREQUENCY SYNTHESIZER, 1100MHz, PDSO16, 0.150 INCH, PLASTIC, SOP-16 Product overview: LMX1501AM from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1100MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMX1501AM can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 071666-LMX1501AM | 728-LMX1501AM |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LMX1501AM | 1100MHz Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | Clock | |
| Package Type | Surface Mount; 16-SOIC | SOIC N |