Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV921M7 LMV921M7

Description
Manufacturer: Texas Instruments Win Source Part Number: 071658-LMV921M7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.45 V/μs Current - Input Bias: 12nA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5 V Operating Supply Current: 160μA Channel Output Current: 98mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071658-LMV921M7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.45 V/μs Current - Input Bias: 12nA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5 V Operating Supply Current: 160μA Channel Output Current: 98mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV921M7 - 071658-LMV921M7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV921M7
071658-LMV921M7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV921M7 071658-LMV921M7
Manufacturer: Texas Instruments Win Source Part Number: 071658-LMV921M7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.45 V/μs Current - Input Bias: 12nA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.5 V to 5 V Operating Supply Current: 160μA Channel Output Current: 98mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071658-LMV921M7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.45 V/μs
Current - Input Bias: 12nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.5 V to 5 V
Operating Supply Current: 160μA
Channel Output Current: 98mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Low-Power Operational Amplifier IC - 687-LMV921M7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Operational Amplifier IC
687-LMV921M7
Low-Power Operational Amplifier IC 687-LMV921M7
IC Op Amp Low Power SC-70-5 Product overview: LMV921M7 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV921M7 can be used for catalog matching and distributor lookup.

IC Op Amp Low Power SC-70-5 Product overview: LMV921M7 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV921M7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 071658-LMV921M7 687-LMV921M7
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV921M7 Low-Power Operational Amplifier IC
Supply Voltage (VS) 1.5 to 5 volts
Source Current (IS) 0.1600 milliamps
VOS 1.5 millivolts
IBIAS 0.0120 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD518JH - Lingto Electronic Limited
Specs
Source Current (IS) 0.0050 milliamps
View Details
Rail-to-Rail FET Input Operational Amplifier - ALD1704SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 8287630P - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Operating Range Speaker
View Details
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers