Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV881LEX LMV881LEX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202339-LMV881LEX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202339-LMV881LEX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV881LEX - 1202339-LMV881LEX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV881LEX
1202339-LMV881LEX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV881LEX 1202339-LMV881LEX
Manufacturer: Texas Instruments Win Source Part Number: 1202339-LMV881LEX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1202339-LMV881LEX
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
23 MHz Operational Amplifier IC - 687-LMV881LEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
23 MHz Operational Amplifier IC
687-LMV881LEX
23 MHz Operational Amplifier IC 687-LMV881LEX
IC OP-AMP, 1260 uV OFFSET-MAX, 23 MHz BAND WIDTH, PDSO6, 1.50 X 1 MM, 0.55 MM HEIGHT, 0.50 MM PITCH, LLP-6, Operational Amplifier Product overview: LMV881LEX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 23 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV881LEX can be used for catalog matching and distributor lookup.

IC OP-AMP, 1260 uV OFFSET-MAX, 23 MHz BAND WIDTH, PDSO6, 1.50 X 1 MM, 0.55 MM HEIGHT, 0.50 MM PITCH, LLP-6, Operational Amplifier Product overview: LMV881LEX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 23 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 23 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV881LEX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1202339-LMV881LEX 687-LMV881LEX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV881LEX 23 MHz Operational Amplifier IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Dual Low Power CMOS Operational Amplifier - ALD2732SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.75 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLM101AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 7095345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 14
View Details
INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers