Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV862MMX LMV862MMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 071657-LMV862MMX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 20 V/μs Current - Input Bias: 0.1pA Voltage - Input Offset: 273μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 4.85mA Channel Output Current: 150mA Gain Bandwidth Product (GBP): 31MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071657-LMV862MMX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 20 V/μs Current - Input Bias: 0.1pA Voltage - Input Offset: 273μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 4.85mA Channel Output Current: 150mA Gain Bandwidth Product (GBP): 31MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV862MMX - 071657-LMV862MMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV862MMX
071657-LMV862MMX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV862MMX 071657-LMV862MMX
Manufacturer: Texas Instruments Win Source Part Number: 071657-LMV862MMX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 20 V/μs Current - Input Bias: 0.1pA Voltage - Input Offset: 273μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 4.85mA Channel Output Current: 150mA Gain Bandwidth Product (GBP): 31MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071657-LMV862MMX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 20 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 273μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 4.85mA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 31MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual 30MHz MSOP Operational Amplifier IC - 687-LMV862MMX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 30MHz MSOP Operational Amplifier IC
687-LMV862MMX
Dual 30MHz MSOP Operational Amplifier IC 687-LMV862MMX
DUAL OP-AMP, 1260uV OFFSET-MAX, 30MHz BAND WIDTH, PDSO8, MSOP-8 Product overview: LMV862MMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 30MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV862MMX can be used for catalog matching and distributor lookup.

DUAL OP-AMP, 1260uV OFFSET-MAX, 30MHz BAND WIDTH, PDSO8, MSOP-8 Product overview: LMV862MMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 30MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV862MMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 071657-LMV862MMX 687-LMV862MMX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV862MMX Dual 30MHz MSOP Operational Amplifier IC
Supply Voltage (VS) 2.7 to 5.5 volts
Source Current (IS) 4.85 milliamps
VOS 0.2730 millivolts
IBIAS 1.00E-7 µA
GBW 31 MHz
Unlock Full Specs
to access all available technical data