Texas Instruments High-Performance Analog Op Amp Evaluation Boards LMV861MGEVAL

Description
EVAL BOARD FOR LMV861
Request a Quote Datasheet
Description
EVAL BOARD FOR LMV861
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amp Evaluation Boards - LMV861MGEVAL-ND - DigiKey
Thief River Falls, MN, United States
Op Amp Evaluation Boards
LMV861MGEVAL-ND
Op Amp Evaluation Boards LMV861MGEVAL-ND
EVAL BOARD FOR LMV861

EVAL BOARD FOR LMV861

Buy Now Datasheet
Evaluation Boards - Op Amps - LMV861MGEVAL - 779585-LMV861MGEVAL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Op Amps - LMV861MGEVAL
779585-LMV861MGEVAL
Evaluation Boards - Op Amps - LMV861MGEVAL 779585-LMV861MGEVAL
Manufacturer: Texas Instruments Win Source Part Number: 779585-LMV861MGEVAL Operating Temperature Range: -40°C ~ 125°C Output Type: Single-Ended, Rail-to-Rail Amplifier Type: General Supplied Contents: Board(s) Utilized IC / Part: LMV861 Family Name: LMV861 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 2.47mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 150mA SR - Slew Rate: 20 V/μs Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V Introduction Date: February 22, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779585-LMV861MGEVAL
Operating Temperature Range: -40°C ~ 125°C
Output Type: Single-Ended, Rail-to-Rail
Amplifier Type: General
Supplied Contents: Board(s)
Utilized IC / Part: LMV861
Family Name: LMV861
Board Type: Fully Populated
Channels per IC: 1 - Single
Current - Supply (Main IC): 2.47mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 150mA
SR - Slew Rate: 20 V/μs
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Introduction Date: February 22, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - LMV861MGEVAL - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
LMV861MGEVAL
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards LMV861MGEVAL
BOARD EVAL FOR LMV861

BOARD EVAL FOR LMV861

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number LMV861MGEVAL-ND 779585-LMV861MGEVAL LMV861MGEVAL
Product Name Op Amp Evaluation Boards Evaluation Boards - Op Amps - LMV861MGEVAL Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products