Texas Instruments Low-Power 8 MHz Operational Amplifier IC LMV851MGX

Description
8 MHz Low Power CMOS, EMI Hardened Operational Amplifiers Product overview: LMV851MGX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 8 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV851MGX can be used for catalog matching and distributor lookup.
Request a Quote
Description
8 MHz Low Power CMOS, EMI Hardened Operational Amplifiers Product overview: LMV851MGX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 8 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV851MGX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power 8 MHz Operational Amplifier IC - 687-LMV851MGX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8 MHz Operational Amplifier IC
687-LMV851MGX
Low-Power 8 MHz Operational Amplifier IC 687-LMV851MGX
8 MHz Low Power CMOS, EMI Hardened Operational Amplifiers Product overview: LMV851MGX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 8 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV851MGX can be used for catalog matching and distributor lookup.

8 MHz Low Power CMOS, EMI Hardened Operational Amplifiers Product overview: LMV851MGX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 8 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV851MGX can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV851MGX - 1202331-LMV851MGX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV851MGX
1202331-LMV851MGX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV851MGX 1202331-LMV851MGX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202331-LMV851MGX Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1202331-LMV851MGX
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LMV851MGX 1202331-LMV851MGX
Product Name Low-Power 8 MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV851MGX
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650JG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901MCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
Operational Amplifier IC - 687-ALD1701SA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
View Details
2 suppliers