Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV844QMAX LMV844QMAX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202329-LMV844QMAX Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LMV844MA/NOPB; LMV844QMA; LMV844QMA/NOPB; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202329-LMV844QMAX Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LMV844MA/NOPB; LMV844QMA; LMV844QMA/NOPB; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV844QMAX - 1202329-LMV844QMAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV844QMAX
1202329-LMV844QMAX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV844QMAX 1202329-LMV844QMAX
Manufacturer: Texas Instruments Win Source Part Number: 1202329-LMV844QMAX Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): LMV844MA/NOPB; LMV844QMA; LMV844QMA/NOPB; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1202329-LMV844QMAX
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): LMV844MA/NOPB; LMV844QMA; LMV844QMA/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Quad 4.5 MHz SOIC Operational Amplifier IC - 687-LMV844QMAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 4.5 MHz SOIC Operational Amplifier IC
687-LMV844QMAX
Quad 4.5 MHz SOIC Operational Amplifier IC 687-LMV844QMAX
IC QUAD OP-AMP, 800 uV OFFSET-MAX, 4.5 MHz BAND WIDTH, PDSO14, SOIC-14, Operational Amplifier Product overview: LMV844QMAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5 MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5 MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV844QMAX can be used for catalog matching and distributor lookup.

IC QUAD OP-AMP, 800 uV OFFSET-MAX, 4.5 MHz BAND WIDTH, PDSO14, SOIC-14, Operational Amplifier Product overview: LMV844QMAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5 MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5 MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV844QMAX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1202329-LMV844QMAX 687-LMV844QMAX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV844QMAX Quad 4.5 MHz SOIC Operational Amplifier IC
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2726EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0500 milliamps
Slew Rate 0.1000 V/µs
View Details
4 suppliers
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Audio Amplifier ICs - 2412889P - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Operating Range Car Audio
View Details