Texas Instruments Dual 4.5 MHz SOIC Operational Amplifier IC LMV842QMAX

Description
IC DUAL OP-AMP, 800 uV OFFSET-MAX, 4.5 MHz BAND WIDTH, PDSO8, SOIC-8, Operational Amplifier Product overview: LMV842QMAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5 MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5 MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV842QMAX can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DUAL OP-AMP, 800 uV OFFSET-MAX, 4.5 MHz BAND WIDTH, PDSO8, SOIC-8, Operational Amplifier Product overview: LMV842QMAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5 MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5 MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV842QMAX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 4.5 MHz SOIC Operational Amplifier IC - 687-LMV842QMAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 4.5 MHz SOIC Operational Amplifier IC
687-LMV842QMAX
Dual 4.5 MHz SOIC Operational Amplifier IC 687-LMV842QMAX
IC DUAL OP-AMP, 800 uV OFFSET-MAX, 4.5 MHz BAND WIDTH, PDSO8, SOIC-8, Operational Amplifier Product overview: LMV842QMAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5 MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5 MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV842QMAX can be used for catalog matching and distributor lookup.

IC DUAL OP-AMP, 800 uV OFFSET-MAX, 4.5 MHz BAND WIDTH, PDSO8, SOIC-8, Operational Amplifier Product overview: LMV842QMAX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5 MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5 MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV842QMAX can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV842QMAX - 1202317-LMV842QMAX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV842QMAX
1202317-LMV842QMAX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV842QMAX 1202317-LMV842QMAX
Manufacturer: Texas Instruments Win Source Part Number: 1202317-LMV842QMAX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1202317-LMV842QMAX
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LMV842QMAX 1202317-LMV842QMAX
Product Name Dual 4.5 MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV842QMAX
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

INA111 High Speed FET-Input Instrumentation Amplifier - INA111BUE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
3 suppliers
Audio Amplifier ICs - 9210760 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Uflga
Operating Range Speaker
View Details
Analog - MTLT1012QH - Micross Components, Inc.
Micross Components, Inc.
View Details