Texas Instruments 4.5MHz Operational Amplifier IC LMV841QMGX

Description
OP-AMP, 800uV OFFSET-MAX, 4.5MHz BAND WIDTH, PDSO5, SC-70, 5 PIN Product overview: LMV841QMGX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV841QMGX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OP-AMP, 800uV OFFSET-MAX, 4.5MHz BAND WIDTH, PDSO5, SC-70, 5 PIN Product overview: LMV841QMGX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV841QMGX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5MHz Operational Amplifier IC - 687-LMV841QMGX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.5MHz Operational Amplifier IC
687-LMV841QMGX
4.5MHz Operational Amplifier IC 687-LMV841QMGX
OP-AMP, 800uV OFFSET-MAX, 4.5MHz BAND WIDTH, PDSO5, SC-70, 5 PIN Product overview: LMV841QMGX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV841QMGX can be used for catalog matching and distributor lookup.

OP-AMP, 800uV OFFSET-MAX, 4.5MHz BAND WIDTH, PDSO5, SC-70, 5 PIN Product overview: LMV841QMGX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV841QMGX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV841QMGX - 071655-LMV841QMGX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV841QMGX
071655-LMV841QMGX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV841QMGX 071655-LMV841QMGX
Manufacturer: Texas Instruments Win Source Part Number: 071655-LMV841QMGX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.5 V/μs Current - Input Bias: 0.3pA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V Operating Supply Current: 1.03mA Channel Output Current: 37mA Gain Bandwidth Product (GBP): 4.5MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071655-LMV841QMGX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.5 V/μs
Current - Input Bias: 0.3pA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 1.03mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 4.5MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LMV841QMGX 071655-LMV841QMGX
Product Name 4.5MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV841QMGX
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Number of Pins 5
Supply Voltage (VS) 2.7 to 12 volts
Source Current (IS) 1.03 milliamps
VOS 0.0500 millivolts
Unlock Full Specs
to access all available technical data