Texas Instruments Dual 3.3MHz MSOP Operational Amplifier IC LMV832MMX

Description
DUAL OP-AMP, 1230uV OFFSET-MAX, 3.3MHz BAND WIDTH, PDSO8, MSOP-8 Product overview: LMV832MMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3.3MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV832MMX can be used for catalog matching and distributor lookup.
Request a Quote
Description
DUAL OP-AMP, 1230uV OFFSET-MAX, 3.3MHz BAND WIDTH, PDSO8, MSOP-8 Product overview: LMV832MMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3.3MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV832MMX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.3MHz MSOP Operational Amplifier IC
687-LMV832MMX
Dual 3.3MHz MSOP Operational Amplifier IC 687-LMV832MMX
DUAL OP-AMP, 1230uV OFFSET-MAX, 3.3MHz BAND WIDTH, PDSO8, MSOP-8 Product overview: LMV832MMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3.3MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV832MMX can be used for catalog matching and distributor lookup.

DUAL OP-AMP, 1230uV OFFSET-MAX, 3.3MHz BAND WIDTH, PDSO8, MSOP-8 Product overview: LMV832MMX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3.3MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV832MMX can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV832MMX - 1202306-LMV832MMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV832MMX
1202306-LMV832MMX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV832MMX 1202306-LMV832MMX
Manufacturer: Texas Instruments Win Source Part Number: 1202306-LMV832MMX Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MCP6292-E/MS; LMR822FVJ-GE2; TSV6192AIST; LMV832MMX; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1202306-LMV832MMX
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MCP6292-E/MS; LMR822FVJ-GE2; TSV6192AIST; LMV832MMX;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LMV832MMX 1202306-LMV832MMX
Product Name Dual 3.3MHz MSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV832MMX
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2413462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers