Texas Instruments High-Performance Analog Evaluation Boards - Op Amps - LMV831MGEVAL LMV831MGEVAL

Description
Manufacturer: Texas Instruments Win Source Part Number: 779582-LMV831MGEVAL Operating Temperature Range: -40°C ~ 125°C Output Type: Single-Ended Amplifier Type: General Supplied Contents: Board(s) Utilized IC / Part: LMV831 Family Name: LMV831 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 250μA Categories: Development Boards, Kits, Programmers Output Current per Channel: 66mA SR - Slew Rate: 2 V/μs Dual Supply Voltage (±): 2.7 V ~ 5.5 V Introduction Date: August 05, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779582-LMV831MGEVAL Operating Temperature Range: -40°C ~ 125°C Output Type: Single-Ended Amplifier Type: General Supplied Contents: Board(s) Utilized IC / Part: LMV831 Family Name: LMV831 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 250μA Categories: Development Boards, Kits, Programmers Output Current per Channel: 66mA SR - Slew Rate: 2 V/μs Dual Supply Voltage (±): 2.7 V ~ 5.5 V Introduction Date: August 05, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Op Amps - LMV831MGEVAL - 779582-LMV831MGEVAL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Op Amps - LMV831MGEVAL
779582-LMV831MGEVAL
Evaluation Boards - Op Amps - LMV831MGEVAL 779582-LMV831MGEVAL
Manufacturer: Texas Instruments Win Source Part Number: 779582-LMV831MGEVAL Operating Temperature Range: -40°C ~ 125°C Output Type: Single-Ended Amplifier Type: General Supplied Contents: Board(s) Utilized IC / Part: LMV831 Family Name: LMV831 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 250μA Categories: Development Boards, Kits, Programmers Output Current per Channel: 66mA SR - Slew Rate: 2 V/μs Dual Supply Voltage (±): 2.7 V ~ 5.5 V Introduction Date: August 05, 2008 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779582-LMV831MGEVAL
Operating Temperature Range: -40°C ~ 125°C
Output Type: Single-Ended
Amplifier Type: General
Supplied Contents: Board(s)
Utilized IC / Part: LMV831
Family Name: LMV831
Board Type: Fully Populated
Channels per IC: 1 - Single
Current - Supply (Main IC): 250μA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 66mA
SR - Slew Rate: 2 V/μs
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Introduction Date: August 05, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Op Amp Evaluation Boards - LMV831MGEVAL-ND - DigiKey
Thief River Falls, MN, United States
Op Amp Evaluation Boards
LMV831MGEVAL-ND
Op Amp Evaluation Boards LMV831MGEVAL-ND
EVAL BOARD FOR LMV831

EVAL BOARD FOR LMV831

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - LMV831MGEVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
LMV831MGEVAL
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards LMV831MGEVAL
BOARD EVAL FOR LMV831 3.3MHZ OA

BOARD EVAL FOR LMV831 3.3MHZ OA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 779582-LMV831MGEVAL LMV831MGEVAL-ND LMV831MGEVAL
Product Name Evaluation Boards - Op Amps - LMV831MGEVAL Op Amp Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - DPP201Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2732050 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers
Sensor Development Tools - 2305144 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details