Texas Instruments High-Performance Analog Comparators LMV762MAX/NOPB

Description
Comparator General Purpose Push-Pull 8-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LMV762MAX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Push-Pull 8-SOIC

Comparator General Purpose Push-Pull 8-SOIC

Buy Now Datasheet
Comparators - LMV762MAX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Push-Pull 8-SOIC

Comparator General Purpose Push-Pull 8-SOIC

Buy Now Datasheet
Comparators - LMV762MAX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Push-Pull 8-SOIC

Comparator General Purpose Push-Pull 8-SOIC

Buy Now Datasheet
IC COMP PREC W/P-POP LV 8-SOIC - 815-LMV762MAX/NOPB - Utmel Electronic Limited
Hong Kong, China
IC COMP PREC W/P-POP LV 8-SOIC
815-LMV762MAX/NOPB
IC COMP PREC W/P-POP LV 8-SOIC 815-LMV762MAX/NOPB
IC COMP PREC W/P-POP LV 8-SOIC

IC COMP PREC W/P-POP LV 8-SOIC

Supplier's Site
Integrated Circuits (ICs) - Linear - Comparators - LMV762MAX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV762MAX/NOPB
Integrated Circuits (ICs) - Linear - Comparators LMV762MAX/NOPB
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMV762MAX/NOPBDKR-ND 815-LMV762MAX/NOPB LMV762MAX/NOPB
Product Name Comparators IC COMP PREC W/P-POP LV 8-SOIC Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude
Package Type SOIC SOIC; Other; 8-SOIC (0.154, 3.90mm Width) SOIC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 2.7V 5V; Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT521SC - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
Specs
Supply Voltage Other
Package Type Other; 32 mA
Operating Current 1 to 20 mA
View Details
8-Bit Identity Comparator - 74FCT521ATSOG8 - Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type SOIC; Other; SOIC 300 MIL
View Details
2 suppliers