Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SC-70-5
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 082922-LMV7291MG
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 14μA
Voltage - Input Offset (Max): 4mV @ 5V
Current - Input Bias (Max): 0.01μA @ 5V
CMRR, PSRR (Typ): 78dB CMRR, 80dB PSRR
Propagation Delay (Max): 1.8μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5 V, ±0.9 V to 2.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC COMPARATOR 1 GEN PUR SC70-5
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | 296-LMV7291MGTR-ND | LMV7291MG | LMV7291MG |
| Product Name | Comparators | Linear - Linear - Comparators - LMV7291MG | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Magnitude | Identity |