Texas Instruments 10MHz 5V 1.03mA SOT-23 Operational Amplifier IC LMV721IDBVRG4

Description
10MHz Op Amp, 80uV Vos, SOT-23-5, 5V, 1.03mA Product overview: LMV721IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 5V, 1.03mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 5V, 1.03mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV721IDBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
10MHz Op Amp, 80uV Vos, SOT-23-5, 5V, 1.03mA Product overview: LMV721IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 5V, 1.03mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 5V, 1.03mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV721IDBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10MHz 5V 1.03mA SOT-23 Operational Amplifier IC
687-LMV721IDBVRG4
10MHz 5V 1.03mA SOT-23 Operational Amplifier IC 687-LMV721IDBVRG4
10MHz Op Amp, 80uV Vos, SOT-23-5, 5V, 1.03mA Product overview: LMV721IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 5V, 1.03mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 5V, 1.03mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV721IDBVRG4 can be used for catalog matching and distributor lookup.

10MHz Op Amp, 80uV Vos, SOT-23-5, 5V, 1.03mA Product overview: LMV721IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 5V, 1.03mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 5V, 1.03mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV721IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV721IDBVRG4 - 1202211-LMV721IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV721IDBVRG4
1202211-LMV721IDBVRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV721IDBVRG4 1202211-LMV721IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1202211-LMV721IDBVRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1202211-LMV721IDBVRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
IC OPAMP GP R-R 10MHZ SOT23-5 - 815-LMV721IDBVRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP R-R 10MHZ SOT23-5
815-LMV721IDBVRG4
IC OPAMP GP R-R 10MHZ SOT23-5 815-LMV721IDBVRG4
IC OPAMP GP R-R 10MHZ SOT23-5

IC OPAMP GP R-R 10MHZ SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-LMV721IDBVRG4 1202211-LMV721IDBVRG4 815-LMV721IDBVRG4
Product Name 10MHz 5V 1.03mA SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV721IDBVRG4 IC OPAMP GP R-R 10MHZ SOT23-5
Standards RoHS
Supply Voltage (VS) 2.2 to 5 volts
Slew Rate 5.25 V/µs
Bandwidth 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Op Amps - 2484275P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 7
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD627BN - Lingto Electronic Limited
Specs
Source Current (IS) 0.0600 milliamps
Bandwidth 0.0800 MHz
View Details