Texas Instruments High-Performance Analog Comparators LMV7219M7/NOPB

Description
Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LMV7219M7/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5

Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5

Buy Now Datasheet
Comparators - LMV7219M7/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5

Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5

Buy Now Datasheet
Comparators - LMV7219M7/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5

Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5

Buy Now Datasheet
Linear - Linear - Comparators - LMV7219M7/NOPB - LMV7219M7/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV7219M7/NOPB
LMV7219M7/NOPB
Linear - Linear - Comparators - LMV7219M7/NOPB LMV7219M7/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002651-LMV7219M7/NOP B Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 1.8mA Voltage - Input Offset (Max): 6mV @ 5V Current - Input Bias (Max): 0.95μA @ 5V CMRR, PSRR (Typ): 85dB CMRR, 85dB PSRR Propagation Delay (Max): 20ns Hysteresis: 7.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.7 V to 5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 002651-LMV7219M7/NOPB
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 1.8mA
Voltage - Input Offset (Max): 6mV @ 5V
Current - Input Bias (Max): 0.95μA @ 5V
CMRR, PSRR (Typ): 85dB CMRR, 85dB PSRR
Propagation Delay (Max): 20ns
Hysteresis: 7.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LMV7219M7/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV7219M7/NOPB
Integrated Circuits (ICs) - Linear - Comparators LMV7219M7/NOPB
IC COMPARATOR 1 GEN PUR SC70-5

IC COMPARATOR 1 GEN PUR SC70-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMV7219M7/NOPBTR-ND LMV7219M7/NOPB LMV7219M7/NOPB
Product Name Comparators Linear - Linear - Comparators - LMV7219M7/NOPB Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details