Texas Instruments High-Performance Analog Comparators LMV7219M5X

Description
Comparator General Purpose Push-Pull, Rail-to-Rail SOT-23-5
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull, Rail-to-Rail SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LMV7219M5X-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LMV7219M5X-ND
Comparators LMV7219M5X-ND
Comparator General Purpose Push-Pull, Rail-to-Rail SOT-23-5

Comparator General Purpose Push-Pull, Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Comparators - LMV7219M5X - LMV7219M5X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV7219M5X
LMV7219M5X
Linear - Linear - Comparators - LMV7219M5X LMV7219M5X
Manufacturer: Texas Instruments Win Source Part Number: 091762-LMV7219M5X Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 1.8mA Voltage - Input Offset (Max): 6mV @ 5V Current - Input Bias (Max): 0.95μA @ 5V CMRR, PSRR (Typ): 85dB CMRR, 85dB PSRR Propagation Delay (Max): 20ns Hysteresis: 7.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 091762-LMV7219M5X
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 1.8mA
Voltage - Input Offset (Max): 6mV @ 5V
Current - Input Bias (Max): 0.95μA @ 5V
CMRR, PSRR (Typ): 85dB CMRR, 85dB PSRR
Propagation Delay (Max): 20ns
Hysteresis: 7.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LMV7219M5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV7219M5X
Integrated Circuits (ICs) - Linear - Comparators LMV7219M5X
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMV7219M5X-ND LMV7219M5X LMV7219M5X
Product Name Comparators Linear - Linear - Comparators - LMV7219M5X Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
 - 9324DM/B - Rochester Electronics
Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
SN54S85 4-Bit Magnitude Comparators - JM38510/08201BEA - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.75
Package Type Other; TTL
View Details
Dual 4-Bit Comparator - 5133/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 8 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details