Texas Instruments 5MHz SOT-23 Operational Amplifier IC LMV711M6X

Description
OP-AMP, 3200uV OFFSET-MAX, 5MHz BAND WIDTH, PDSO6, SOT-23, 6 PIN Product overview: LMV711M6X from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV711M6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OP-AMP, 3200uV OFFSET-MAX, 5MHz BAND WIDTH, PDSO6, SOT-23, 6 PIN Product overview: LMV711M6X from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV711M6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MHz SOT-23 Operational Amplifier IC - 687-LMV711M6X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHz SOT-23 Operational Amplifier IC
687-LMV711M6X
5MHz SOT-23 Operational Amplifier IC 687-LMV711M6X
OP-AMP, 3200uV OFFSET-MAX, 5MHz BAND WIDTH, PDSO6, SOT-23, 6 PIN Product overview: LMV711M6X from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV711M6X can be used for catalog matching and distributor lookup.

OP-AMP, 3200uV OFFSET-MAX, 5MHz BAND WIDTH, PDSO6, SOT-23, 6 PIN Product overview: LMV711M6X from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV711M6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV711M6X - 071647-LMV711M6X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV711M6X
071647-LMV711M6X
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV711M6X 071647-LMV711M6X
Manufacturer: Texas Instruments Win Source Part Number: 071647-LMV711M6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 4pA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.17mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 5MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071647-LMV711M6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1.17mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-LMV711M6X 071647-LMV711M6X
Product Name 5MHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV711M6X
Bandwidth 5 MHz 5 MHz
Package Type Tape and Reel SOT; SOT23; SOT-23-6
Supply Voltage (VS) 2.7 to 5.5 volts
Source Current (IS) 1.17 milliamps
VOS 0.4000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
3 suppliers
Precision Ultra Micropower CMOS Operational Amplifier - ALD1736APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 2448632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-88
Number of Pins 5
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9088101MPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.2000 milliamps
View Details