Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV604MTX LMV604MTX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1202168-LMV604MTX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1202168-LMV604MTX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV604MTX - 1202168-LMV604MTX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV604MTX
1202168-LMV604MTX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV604MTX 1202168-LMV604MTX
Manufacturer: Texas Instruments Win Source Part Number: 1202168-LMV604MTX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1202168-LMV604MTX
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Quad 1MHz TSSOP Operational Amplifier IC - 687-LMV604MTX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 1MHz TSSOP Operational Amplifier IC
687-LMV604MTX
Quad 1MHz TSSOP Operational Amplifier IC 687-LMV604MTX
QUAD OP-AMP, 5000uV OFFSET-MAX, 1MHz BAND WIDTH, PDSO14, TSSOP-14 Product overview: LMV604MTX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV604MTX can be used for catalog matching and distributor lookup.

QUAD OP-AMP, 5000uV OFFSET-MAX, 1MHz BAND WIDTH, PDSO14, TSSOP-14 Product overview: LMV604MTX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV604MTX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1202168-LMV604MTX 687-LMV604MTX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV604MTX Quad 1MHz TSSOP Operational Amplifier IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V CMOS Operational Amplifier - ALD1703SAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2.5 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 1899341 - RS Components, Ltd.
Specs
Standards RoHS
Package Type TQFN
Operating Range Audio Equipment
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD602JR - Lingto Electronic Limited
Specs
Source Current (IS) 11 milliamps
Bandwidth 35 MHz
View Details