Texas Instruments High-Performance Analog Comparators LMV393MX

Description
Comparator General Purpose CMOS, Open-Collector, TTL 8-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, Open-Collector, TTL 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LMV393MXTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LMV393MXTR-ND
Comparators LMV393MXTR-ND
Comparator General Purpose CMOS, Open-Collector, TTL 8-SOIC

Comparator General Purpose CMOS, Open-Collector, TTL 8-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - LMV393MX - LMV393MX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV393MX
LMV393MX
Linear - Linear - Comparators - LMV393MX LMV393MX
Manufacturer: Texas Instruments Win Source Part Number: 093570-LMV393MX Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 300μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 600ns Family Name: LMV393 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): LMV393S-13; TA7522F(5,EL); TA7522F(EL); TA7522F; Introduction Date: August 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 093570-LMV393MX
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 300μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Family Name: LMV393
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): LMV393S-13; TA7522F(5,EL); TA7522F(EL); TA7522F;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LMV393MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV393MX
Integrated Circuits (ICs) - Linear - Comparators LMV393MX
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMV393MXTR-ND LMV393MX LMV393MX
Product Name Comparators Linear - Linear - Comparators - LMV393MX Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HCT688ME4 - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
3 suppliers
 - 9324DM/B - Rochester Electronics
Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Specs
Supply Voltage Other
Package Type Other; Surface Mount
View Details