Texas Instruments High-Performance Analog Linear - Linear - Comparators - LMV393IDDUR LMV393IDDUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 019619-LMV393IDDUR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 250μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 600ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 019619-LMV393IDDUR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 250μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 600ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LMV393IDDUR - LMV393IDDUR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV393IDDUR
LMV393IDDUR
Linear - Linear - Comparators - LMV393IDDUR LMV393IDDUR
Manufacturer: Texas Instruments Win Source Part Number: 019619-LMV393IDDUR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 250μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 84mA @ 5V Propagation Delay (Max): 600ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019619-LMV393IDDUR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 250μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 296-17028-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-17028-2-ND
Comparators 296-17028-2-ND
Comparator General Purpose Open Collector 8-VSSOP

Comparator General Purpose Open Collector 8-VSSOP

Buy Now Datasheet
Comparators - 296-17028-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-17028-6-ND
Comparators 296-17028-6-ND
Comparator General Purpose Open Collector 8-VSSOP

Comparator General Purpose Open Collector 8-VSSOP

Buy Now Datasheet
Comparators - 296-17028-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-17028-1-ND
Comparators 296-17028-1-ND
Comparator General Purpose Open Collector 8-VSSOP

Comparator General Purpose Open Collector 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LMV393IDDUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV393IDDUR
Integrated Circuits (ICs) - Linear - Comparators LMV393IDDUR
IC COMPARATOR 2 GEN PUR 8VSSOP

IC COMPARATOR 2 GEN PUR 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMV393IDDUR 296-17028-2-ND LMV393IDDUR
Product Name Linear - Linear - Comparators - LMV393IDDUR Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT521SC - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
Specs
Supply Voltage 1.5V; Other
View Details
Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers
8-Bit Identity Comparator - 74FCT521ATQG8 - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type Other; QSOP
View Details
3 suppliers