Dual Low-Voltage Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 125
Dual Op Amp, 1MHz BW, 5.5V, Rail-to-Rail, SOIC, 2.7-5.5V Product overview: LMV358IDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358IDG4 can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDSO8
Operational Amplifiers - Op Amps Dual Low-Voltage Rail-to-Rail Out
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV358IDG4 | 687-LMV358IDG4 | LMV358IDG4 | LMV358IDG4 |
| Product Name | LMV358 Dual Low-Voltage Rail-to-Rail Output Operational Amplifier | Dual 1MHz 5.5V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| VOS | 7 millivolts | |||
| Quiescent Current (IQ) | 170 microamps | |||
| CMRR | 50 dB |